Scope of guidance ● Definitions ● Nature, applicability and status of guidance ● Limitations of good practice guidance The expression working platform is restricted to ground-supported working platforms, for tracked plant, constructed of granular material. No other type...
This business process covers all permissive platform signalled moves including: a) contingency arrangements; b) attaching and detaching to / from passenger trains (including where one portion is Empty Coaching Stock (ECS)); c) platform sharing; d) terminal stations; e) Permissive...
ISO 14122-2:2016 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 - "Fixed" means of access are those...
This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...
This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...
This procedure covers all permissive platform signalled moves including: contingency arrangements; attaching and detaching to / from passenger trains (including where one portion is Empty Coaching Stock (ECS)); platform sharing; terminal stations; Permissive Platform (PP);...
Diese deutsche Norm legt Anforderungen, Prüfverfahren, Kennzeichnung, Informationen des Herstellers und Verpackung für persönliche Schutzausrüstungen gegen Absturz, die zur Sicherung von Personen auf fahrbaren Hubarbeitsbühnen beim Risiko des Herauskatapultierens