This specification covers the requirements for electrodeposited tin-zinc alloy plating.
This specification covers the requirements for sacrificial anodes of zinc alloy in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. These anodes are primarily intended to reduce corrosion of surface ship and...
This specification covers a zinc alloy in the form of die castings.
1.1 These test methods cover the chemical analysis of zinc and zinc alloys having chemical compositions within the limits of Table 1. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 These test...
1.1 This practice covers the sampling of zinc and zinc alloys to obtain a sample suitable for quantitative spark atomic emission spectrochemical analysis. Included are procedures for obtaining representative samples from molten metal, from fabricated or cast products that can...
1.1 This practice covers the preparation of zinc-coated and zinc-alloy-coated sheet steel panels to be used for testing paint, varnish, lacquer, conversion coatings, and related products. It covers sheet steel coated with hot dipped galvanized, one-side galvanized,...
This specification covers a copper-zinc alloy (brass) in the form of laminated sheet.
This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably free from...
1.1 This specification establishes general requirements, unless otherwise specified in the specific product specification, for ordering information, marking, and sampling for chemical analysis common to zinc and zinc alloy products and shall apply to Specifications B6, B69,...
This specification covers grades of zinc alloys, commonly known as continuous galvanizing grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip galvanizing of steel sheet. CGG alloy shall be tested and conform to the...
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or both. 1.3 The product is produced in a number of designations, types, and grades...
1.1 This practice covers the preparation of zinc-coated and zinc-alloy-coated sheet steel panels to be used for testing paint, varnish, lacquer, conversion coatings, and related products. It covers sheet steel coated with hot dipped galvanized, one-side galvanized,...
1.1 This specification covers the requirements for electrodeposited zinc iron alloy coatings on metals. 1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The following precautionary caveat pertains...
This specification covers the requirements for electrodeposition of a zinc-nickel alloy and the properties of the deposit.
This specification covers two commercial zinc alloys, namely: Slush Casting Alloy A (Z34510) and Slush Casting Alloy B (Z30500), in ingot form for remelting for the manufacture of castings. This slush casting alloys are used primarily for the manufacture of hollow...
4.1 The performance and quality of electroplated or conversion-coated zinc alloy die casting depends upon the surface cleanliness and condition. Various metals are electroplated or conversion coatings are established on zinc alloys for decorative or engineering finish....
This specification covers the requirements for sacrificial anodes of zinc alloy in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. These anodes are primarily intended to reduce corrosion of surface ship and...
1.1 This specification covers the requirements for electrodeposited zinc cobalt alloy coatings on metals. 1.2 The following precautionary caveat pertains to the test method portion only, Section 8, of this specification: This standard does not purport to address all of the safety...
1.1 This specification covers the requirements for electrodeposited zinc iron alloy coatings on metals. 1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The following precautionary caveat pertains...
This material specification applies to zinc alloys for use in high pressure die cast automotive applications and other allied industries. Zinc die casting alloys are specified by chemical composition. The alloys indicated represent common materials for identical...