Material Description. Aluminum-zinc-silicon- casting alloy, self-aging. Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. Symbols. Not applicable. Typical Application. For complicated highstrength vibration stressed castings, high self-hardened with...
1.1 This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. Alloy compositions are specified below and in Table 1. ASTM Common UNS Type 5 95/5 Zn/Al Z30507 Type 10 90/10 Zn/Al...
1.1 This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. Alloy compositions are specified below and in Table 1. ASTM Common UNS Type 5 95/5 Zn/Al Z30507 Type 10 90/10 Zn/Al...
1.1 This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. Alloy compositions are specified below and in Table 1. ASTM Common UNS Type 5 95/5 Zn/Al to be assigned Type 10 90/10...
1.1 This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. Alloy compositions are specified below and in Table 1. ASTM Common UNS Type 5 95/5 Zn/Al to be assigned Type 10 90/10...
This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. NOTE 1-The zinc-aluminumalloys in Specification B997 are intended to be used primarily to create a molten...
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. 1.2 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are...
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are described in...
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. 1.2 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are...
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the...
1.1 This specification covers a commercial zinc-aluminumalloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems of nomenclature used to designate zinc and zinc-aluminum...
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the...
1.1 This specification covers a commercial zinc-aluminumalloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems of nomenclature used to designate zinc and zinc-aluminum...
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the...
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the...
This practice can be used to detect the presence of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. While passivated 55 %...
1.1 This practice can be used to detect the presence of hexavalent chromium on galvanized and zinc/aluminumalloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. While passivated 55%...
This specification covers a commercial zinc-aluminumalloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. Systems of nomenclature used to designate zinc and zinc-aluminum (ZA)...
1.1 This specification covers a commercial zinc-aluminumalloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems of nomenclature used to designate zinc and zinc-aluminum...