ISO 12151-1
Connections for hydraulic fluid power and general use — Hose fittings — Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
Organization: | ISO |
Publication Date: | 15 June 2010 |
Status: | active |
Page Count: | 22 |
ICS Code (Hoses and hose assemblies): | 23.040.70 |
ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with O-ring face seal ends in accordance with ISO 8434-3, made of carbon steel, for nominal hose inside diameters of 6,3 mm to 38 mm, inclusive, in accordance with ISO 4397.
NOTE 1 Materials other than carbon steel can be supplied as agreed between the manufacturer and user.
NOTE 2 For hose fittings used in hydraulic and pneumatic braking systems on road vehicles (as defined in the scope of ISO/TC 22, Road vehicles), see ISO 4038, ISO 4039-1 and ISO 4039-2.
These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with hose that meets the requirements of the respective hose standards and in general applications with suitable hose.