ISO 5864
ISO Inch Screw Threads - Allowances and Tolerances
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Inch screw threads): | 21.040.20 |
scope:
This International Standard specifies a system of allowances and tolerances for standard thread series, covering the range of diameters from 0,06 in to 6 in, and pitches from 80 to 4 threads per inch.
Document History
ISO 5864
January 1, 1993
ISO Inch Screw Threads - Allowances and Tolerances
This International Standard specifies a system of allowances and tolerances for standard thread series, covering the range of diameters from 0,06 in to 6 in, and pitches from 80 to 4 threads per...