ISO 12151-5

Connections for hydraulic fluid power and general use — Hose fittings — Part 5: Hose fittings with ISO 8434-2 37° flared ends

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2007
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal hose sizes of 6,3 mm through 51 mm inclusive in accordance with ISO 4397.

NOTE 1 Other materials can be supplied as agreed between the manufacturer and user.

NOTE 2 See ISO 4038 and ISO 4039 for hose fittings used in hydraulic and pneumatic braking systems on road vehicles (as defined in the scope of ISO/TC 22).

These hose fittings are for use in hydraulic fluid power systems with hose that meets the requirements of the respective hose standards and in general applications with suitable hose.

Document History

ISO 12151-5
July 15, 2007
Connections for hydraulic fluid power and general use — Hose fittings — Part 5: Hose fittings with ISO 8434-2 37° flared ends
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal...

References

Advertisement