ISO - 6149-1
Connections for hydraulic fluid power and general use — Ports and stud ends with ISO 261 metric threads and O-ring sealing — Part 1: Ports with truncated housing for O-ring seal
| Organization: | ISO |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149-2 and ISO 6149-3.
Ports in accordance with this document can be used at working pressures up to 63 MPa (630 bar1)) for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2 and ISO 6149-3 for pressure ratings.
NOTE The Introduction of this document gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History