BSI - BS EN ISO 1179-2

Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)

active, Most Current
Organization: BSI
Publication Date: 30 November 2022
Status: active
Page Count: 18
ICS Code (Piping and couplings): 23.100.40

Document History

BS EN ISO 1179-2
November 30, 2022
Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
November 30, 2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.

References

Advertisement