BSI - BS EN ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
November 30, 2022
Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
BS EN ISO 1179-2
November 30, 2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.