ISO - 1179-2
Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing — Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
| Organization: | ISO |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This document specifies the dimensions, performance requirements and test procedures for heavy-duty (S series) and light-duty (L series) stud ends with threads, and the elastomeric sealing (type E) that is used with them as defined in ISO 228-1.
Heavy-duty (S series) stud ends with type E sealing in accordance with this document can be used at working pressures up to 63 MPa (630 bar). Light-duty (L series) stud ends with type E sealing in accordance with this document can be used at working pressures up to 25 MPa (250 bar). The permissible working pressure depends upon size, materials, design, working conditions, application, etc.
This document is applicable to connectors detailed in ISO 8434-1, ISO 8434-2 and ISO 8434-6.
NOTE The Introduction gives recommendations for ports and stud ends to be used for new designs in hydraulic and pneumatic fluid power applications.
Document History