BSI - BS ISO 9974-4
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
BS ISO 9974-4
December 31, 2016
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
June 30, 2006
Connections for general use and fluid power Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.