BSI - BS ISO 9974-4

Connections for general use and fluid power Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 2006
Status: inactive
Page Count: 20
ICS Code (Piping and couplings): 23.100.40

Document History

December 31, 2016
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
BS ISO 9974-4
June 30, 2006
Connections for general use and fluid power Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.

References

Advertisement