ISO 11926-3
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 725 Threads and O-Ring Sealing - Part 3: Light-Duty (L Series) Stud Ends
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 11926 specifies dimensions, performance requirements and test procedures for adjustable and non-adjustable light-duty (L series) stud ends complying with ISO 725 and for their related O-rings, for general use and fluid power applications. It also specifies the designation of these stud ends.
Stud ends in accordance with this part of ISO 17926 may be used at working pressures up to 31,5 MPa (315 bar1)). The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc.
For threaded ports and stud ends specified in new designs in hydraulic fluid power applications, only ISO 6149 is to be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974 and ISO 11926 are not to be used for new designs in hydraulic fluid power applications.
Conformance to the dimensional information in this part of ISO 11926 does not guarantee rated performance. Each manufacturer should perform testing according to the specification contained in this part of ISO 11926 to assure that components comply with the performance ratings.
NOTE 1 Significant testing over 40 years has confirmed the performance requirements of ports complying with ISO 11926-1 and of stud ends complying with this part of ISO 11926; the latter are identical to those complying with SAE J 514. They are used on connections complying with ISO 8434-2.
1) 1 bar = 0.1 MPa = 105 Pa; 1 MPa = 1 N/mm2
Document History