ISO 14540
Hydraulic fluid power - Dimensions and requirements for screw-to-connect quick-action couplings for use at a pressure of 72 MPa (720 bar)
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This International Standard specifies dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings designed to be used at pressure of 72 MPa (720 bar1)) in static conditions as an interface between a hydraulic power unit and a tool. Typical applications for these couplings are related to hydraulic jacks, rams, clamping devices, hand tools, and cylinders.
This International Standard covers two types of such couplings: the "P" type, which has a poppet valve, and the "S" type, which has a spherical valve.
1) 1 bar = 100 kPa = 105 Pa = 0,1 MPa; 1Pa = 1 N/m2
Document History