CEI EN 60068-2-39

Environmental testing Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 20
ICS Code (Environmental testing): 19.040

Document History

CEI EN 60068-2-39
February 1, 2017
Environmental testing Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
A description is not available for this item.
August 1, 2016
Environmental testing Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
This part of IEC 60068 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests....
October 1, 2000
Environmental testing - Part 2: Tests - Test Z/AMD: Combined sequential cold, low air pressure and damp heat test
La prova descritta nella presente Norma vuole fornire un metodo normalizzato che consiste nell'applicare condizioni di freddo, di bassa pressione atmosferica e di caldo umido. La prova รจ destinata ai...
Advertisement