CEI EN 50152-3-2
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electric traction equipment): | 29.280 |
Document History
CEI EN 50152-3-2
September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
A description is not available for this item.
March 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
This EN 50152-3-2 is applicable to new current transformers which are:
— intended for use in indoor or outdoor fixed installations in tractions systems, and
— operated with an a.c. line voltage and...
August 1, 2001
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase current transformers
La presente Norma europea fornisce prescrizioni particolari per trasformatori di corrente, impiegati in installazioni fisse di sistemi di trazione in corrente monofase alternata.
Le prescrizioni...