CEI EN 50152-3-1
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electric traction equipment): | 29.280 |
Document History
CEI EN 50152-3-1
October 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
A description is not available for this item.
September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
This European Standard is applicable to new low voltage devices for measurement, control and protection which are:
— for indoor or outdoor fixed installations in traction systems, and
— operated in...
July 1, 2004
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Application guide
La presente guida di applicazione identifica le caratteristiche e i parametri dell'apparecchiatura impiegata per la misura, il controllo e la protezione dei sistemi di trazione in corrente alternata.