CEI EN 50152-3-1
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Application guide
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 14 |
scope:
La presente guida di applicazione identifica le caratteristiche e i parametri dell'apparecchiatura
Document History
October 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
A description is not available for this item.
September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
This European Standard is applicable to new low voltage devices for measurement, control and protection which are:
— for indoor or outdoor fixed installations in traction systems, and
— operated in...
CEI EN 50152-3-1
July 1, 2004
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Application guide
La presente guida di applicazione identifica le caratteristiche e i parametri dell'apparecchiatura impiegata per la misura, il controllo e la protezione dei sistemi di trazione in corrente alternata.