CEI EN 50152-3-3
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 16 |
Document History
CEI EN 50152-3-3
September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
A description is not available for this item.
March 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
This EN 50152-3-3 is applicable to new voltage transformers which are:
— intended for use in indoor or outdoor fixed installations in tractions systems, and
— operated with an a.c. line voltage and...
August 1, 2001
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase voltage transformers
La presente Norma europea fornisce prescrizioni particolari per trasformatori di tensione, impiegati in installazioni fisse di sistemi di trazione in corrente monofase alternata.
Le prescrizioni...