CEI EN 50152-3-3

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase voltage transformers

inactive
Buy Now
Organization: CEI
Publication Date: 1 August 2001
Status: inactive
Page Count: 14
scope:

La presente Norma europea fornisce prescrizioni particolari per trasformatori di tensione, impiegati in installazioni fisse di sistemi di trazione in corrente monofase alternata.
Le prescrizioni contenute nella presente Norma completano quelle date nella EN 60044-2.

Document History

September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
A description is not available for this item.
March 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
This EN 50152-3-3 is applicable to new voltage transformers which are: — intended for use in indoor or outdoor fixed installations in tractions systems, and — operated with an a.c. line voltage and...
CEI EN 50152-3-3
August 1, 2001
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase voltage transformers
La presente Norma europea fornisce prescrizioni particolari per trasformatori di tensione, impiegati in installazioni fisse di sistemi di trazione in corrente monofase alternata. Le prescrizioni...
Advertisement