CEI EN 50152-3-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: inactive
Page Count: 14
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-3-2 is applicable to new current transformers which are:

- intended for use in indoor or outdoor fixed installations in tractions systems, and

- operated with an a.c. line voltage and frequency as specified in EN 50163.

NOTE 1 EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz.

NOTE 2 As rails of a.c. traction systems are typically connected to earth and included in the return current path, all phase to earth voltages are subject to the limits as given in EN 50163. Nevertheless conductor to conductor voltages are some times higher e.g. in autotransformer systems.

Current transformers are mainly used with:

- measuring instruments,

- protective devices.

This EN 50152-3-2 also applies to current transformers other than inductive types as far as reasonably possible. Requirements of this EN 50152-3-2 have priority.

NOTE 3 Combined current and voltage transformers are typically not used in fixed installations in traction systems.

Document History

September 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
A description is not available for this item.
CEI EN 50152-3-2
March 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
This EN 50152-3-2 is applicable to new current transformers which are: — intended for use in indoor or outdoor fixed installations in tractions systems, and — operated with an a.c. line voltage and...
August 1, 2001
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase current transformers
La presente Norma europea fornisce prescrizioni particolari per trasformatori di corrente, impiegati in installazioni fisse di sistemi di trazione in corrente monofase alternata. Le prescrizioni...

References

Advertisement