CEI EN 50152-1

Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2013
Status: active
Page Count: 50
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40
scope:

This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuitbreakers which are:

- for indoor or outdoor fixed installations in tractions systems, and

- operated with an a.c. line voltage and frequency as specified in EN 50163.

NOTE 1 EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz.

NOTE 2 As rails of a.c. traction systems are connected to earth and included in the return current path all phase to earth voltages will be within the tolerances as specified in EN 50163. Nevertheless phase to phase voltages are sometimes higher e.g. in autotransformer systems.

This European Standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment.

This European Standard does not address circuit-breakers with dependent manual operating mechanism.

NOTE 3 It is impossible to specify a rated short-circuit making current for these circuit-breakers and it is likely that such dependent manual operation is not meeting safety considerations.

Document History

February 1, 2014
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
FOREWORD This document (EN 50152-1:2012/A1:2013) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)",...
CEI EN 50152-1
July 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuitbreakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
March 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated...
July 1, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 1: Single-phase circuit-breakers with Un above 1 kV
La presente Norma si applica agli interruttori monofase impiegati negli impianti fissi di trazione, come pure ai dispositivi di manovra degli interruttori ed ai loro equipaggiamenti ausiliari. La...
April 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
La presente Norma si applica agli interruttori monofase impiegati negli impianti fissi di trazione, come pure ai dispositivi di manovra degli interruttori ed ai loro equipaggiamenti ausiliari. La...
August 1, 1998
Applicazioni ferroviarie - Installazioni fisse - Prescrizioni particolari per apparecchiature a corrente alternata - Parte 1: Interruttori per corrente monofase con Um superiore a 1 kV
La presente Norma riguarda gli interruttori monofase impiegati negli impianti fissi di trazione. Essa indica le specifiche caratteristiche di questi interruttori sulla base della norma CEI 17-1. La...

References

Advertisement