CEI EN 50152-1

Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2014
Status: active
Page Count: 10
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40
scope:

FOREWORD

This document (EN 50152-1:2012/A1:2013) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)", of Technical Committee CLC/TC 9X "Electrical and electronic applications for railways". The following dates are fixed:

- Latest date by which this document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2014-08-19

- Latest date by which the national standards conflicting with this document have to be withdrawn (dow) 2016-08-19

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

Document History

CEI EN 50152-1
February 1, 2014
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
FOREWORD This document (EN 50152-1:2012/A1:2013) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)",...
July 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuitbreakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
March 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated...
July 1, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 1: Single-phase circuit-breakers with Un above 1 kV
La presente Norma si applica agli interruttori monofase impiegati negli impianti fissi di trazione, come pure ai dispositivi di manovra degli interruttori ed ai loro equipaggiamenti ausiliari. La...
April 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
La presente Norma si applica agli interruttori monofase impiegati negli impianti fissi di trazione, come pure ai dispositivi di manovra degli interruttori ed ai loro equipaggiamenti ausiliari. La...
August 1, 1998
Applicazioni ferroviarie - Installazioni fisse - Prescrizioni particolari per apparecchiature a corrente alternata - Parte 1: Interruttori per corrente monofase con Um superiore a 1 kV
La presente Norma riguarda gli interruttori monofase impiegati negli impianti fissi di trazione. Essa indica le specifiche caratteristiche di questi interruttori sulla base della norma CEI 17-1. La...

References

Advertisement