CEI EN IEC 61400-24

Wind energy generation systems Part 24: Lightning protection

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2020
Status: active
Page Count: 202
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 applies to lightning protection of wind turbine generators and wind power systems. Refer to Annex M guidelines for small wind turbines.

This document defines the lightning environment for wind turbines and risk assessment for wind turbines in that environment. It defines requirements for protection of blades, other structural components and electrical and control systems against both direct and indirect effects of lightning. Test methods to validate compliance are included.

Guidance on the use of applicable lightning protection, industrial electrical and EMC standards including earthing is provided.

Guidance regarding personal safety is provided.

Guidelines for damage statistics and reporting are provided.

Normative references are made to generic standards for lightning protection, low-voltage systems and high-voltage systems for machinery and installations and electromagnetic compatibility (EMC).

Document History

CEI EN IEC 61400-24
February 1, 2020
Wind energy generation systems Part 24: Lightning protection
This part of IEC 61400 applies to lightning protection of wind turbine generators and wind power systems. Refer to Annex M guidelines for small wind turbines. This document defines the lightning...
August 1, 2011
Wind turbines - Part 24: Lightning protection
La presente Norma identifica le criticità che si verificano generalmente nella protezione dalla fulminazione degli aerogeneratori e, conseguentemente, descrive dei metodi adeguati alla valutazione...

References

Advertisement