NEN-EN-IEC 62271-202/C1
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
Organization: | NEN |
Publication Date: | 1 October 2023 |
Status: | active |
Page Count: | 8 |
ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
NEN-EN-IEC 62271-202/C1
October 1, 2023
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
September 1, 2022
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These...
May 1, 2015
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
October 1, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
June 1, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
NEN-EN-IEC 62271-202 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
March 1, 2007
High-voltage switchgear and controlgear - Part 202: High voltage/low voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...