IEC 60068-2-70
Environmental Testing - Part 2: Tests - Test Xb: Abrasion of Markings and Letterings Caused by Rubbing of Fingers and Hands
active, Most Current
Buy Now
Organization: | IEC |
Publication Date: | 1 December 1995 |
Status: | active |
Page Count: | 24 |
ICS Code (Environmental testing): | 19.040 |
scope:
This International standard provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually operating actuators and keyboards. The method is also suitable to test the resistance against fluid contamination as may occur under normal use.
Document History
IEC 60068-2-70
December 1, 1995
Environmental Testing - Part 2: Tests - Test Xb: Abrasion of Markings and Letterings Caused by Rubbing of Fingers and Hands
This International standard provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually...