BSI - BS EN ISO 13934-1
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 30 April 2013 |
Status: | active |
Page Count: | 24 |
ICS Code (Textile fabrics): | 59.080.30 |
Document History
BS EN ISO 13934-1
April 30, 2013
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
A description is not available for this item.
May 15, 1999
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
Applicable to woven textiles, although it may be used for fabrics produced by other techniques.