BSI - BS EN ISO 13934-1
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Applicable to woven textiles, although it may be used for fabrics produced by other techniques.
Document History
April 30, 2013
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
A description is not available for this item.
BS EN ISO 13934-1
May 15, 1999
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
Applicable to woven textiles, although it may be used for fabrics produced by other techniques.