ASTM International - ASTM E1085-16
Standard Test Method for Analysis of Low-Alloy Steels by Wavelength Dispersive X-Ray Fluorescence Spectrometry
Organization: | ASTM International |
Publication Date: | 1 May 2016 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Chemical analysis of metals): | 77.040.30 |
significance And Use:
5.1 This test method is suitable for manufacturing control and for verifying that a product meets specifications. This test method provides rapid, multi-element determinations with sufficient... View More
scope:
1.1 This test method covers the wavelength dispersive X-ray fluorescence analysis of low-alloy steels for the following elements:
Element | Mass Fraction Range, % |
Calcium | 0.001 to 0.007 |
Chromium | 0.04 to 2.5 |
Cobalt | 0.03 to 0.2 |
Copper | 0.03 to 0.6 |
Manganese | 0.04 to 2.5 |
Molybdenum | 0.005 to 1.5 |
Nickel | 0.04 to 3.0 |
Niobium | 0.002 to 0.1 |
Phosphorus | 0.010 to 0.08 |
Silicon | 0.06 to 1.5 |
Sulfur | 0.009 to 0.1 |
Vanadium | 0.012 to 0.6 |
Note 1: Unless exceptions are noted, mass fraction ranges can be extended and additional elements can be included by the use of suitable reference materials and measurement conditions. Deviations from the published scope must be validated by experimental means. See Guide E2857 for information on validation options.
1.2 The values stated in the International System of Units (SI) are to be regarded as standard. The values given in parentheses are mathematical conversions to other units that are provided for information only, because they may used in older software and laboratory procedures.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 10.