ISO 22829
Resistance welding equipment - Transformers - Integrated transformer-rectifier units for welding guns operating at 1 000 Hz
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 September 2017 |
Status: | active |
Page Count: | 20 |
ICS Code (Transformers. Reactors): | 29.180 |
ICS Code (Welding equipment): | 25.160.30 |
scope:
This document specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of 500 V or more.
The requirements of ISO 5826 shall be followed unless amended by this document.
Document History
ISO 22829
September 1, 2017
Resistance welding equipment - Transformers - Integrated transformer-rectifier units for welding guns operating at 1 000 Hz
This document specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers,...
February 15, 2007
Resistance welding - Transformerrectifier for welding guns with integrated transformers - Transformer-rectifier units operating at 1 000 Hz frequency
A description is not available for this item.