ISO 5826

Resistance welding equipment - Transformers - General specifications applicable to all transformers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2014
Status: active
Page Count: 38
ICS Code (Transformers. Reactors): 29.180
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard gives specifications applicable to the following types of transformers for use in resistance welding equipment:

- single-phase transformers for a.c. welding, typically operating at 50 Hz or 60 Hz;

- single-phase transformers with connected rectifier for d.c. welding, typically operating at 50 Hz or 60 Hz;

- single-phase inverter transformers with connected rectifier for d.c. welding, typically operating at 400 Hz to 2 kHz;

- three-phase transformers with connected rectifier for d.c. welding, typically operating at 50 Hz or 60 Hz.

For the purposes of this International Standard, the term transformer can refer to the transformer alone or with connected rectifier (transformer-rectifier unit).

This International Standard applies to transformers built to protection class I or II according to IEC 61140.

NOTE The requirements of this International Standard can be supplemented by other resistance welding transformer standards, e.g. ISO 22829 and ISO 10656.

Document History

ISO 5826
February 15, 2014
Resistance welding equipment - Transformers - General specifications applicable to all transformers
This International Standard gives specifications applicable to the following types of transformers for use in resistance welding equipment: - single-phase transformers for a.c. welding, typically...
November 15, 1999
Resistance Welding Equipment - Transformers - General Specifications Applicable to All Transformers
A description is not available for this item.
January 1, 1983
Transformers for Resistance Welding Machines - General Specifications Applicable to All Transformers
A description is not available for this item.

References

Advertisement