ASTM International - ASTM A691-98
Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
Organization: | ASTM International |
Publication Date: | 10 June 1998 |
Status: | inactive |
Page Count: | 6 |
scope:
1.1 This specification covers carbon and alloy steel pipe, electric-fusion-weld
1.2 The specification nominally covers pipe 16 in. (405 mm) in outside diameter and larger with wall thicknesses up to 3 in. (75 mm) inclusive. Pipe having other dimensions may be furnished provided it complies with all other requirements of this specification.
1.3 Several grades and classes of pipe are provided.
1.3.1 Grade designates the type of plate used as listed in Table 1.
1.3.2 Class designates the type of heat treatment performed in the manufacture of the pipe, whether the weld is radiographically examined, and whether the pipe has been pressure tested as listed in 1.3.3.
1.3.3 Class designations are as follows (Note):
Radiography, Pressure Test, Class Heat Treatment on Pipe see Section see Section 10 none none none 11 none 9 none 12 none 9 8.3 13 none none 8.3 20 stress relieved, see 6.3.1 none none 21 stress relieved, see 6.3.1 9 none 22 stress relieved, see 6.3.1 9 8.3 23 stress relieved, see 6.3.1 none 8.3 30 normalized, see 6.3.2 none none 31 normalized, see 6.3.2 9 none 32 normalized, see 6.3.2 9 8.3 33 normalized, see 6.3.2 none 8.3 40 normalized and tempered, see 6.3.3 none none 41 normalized and tempered, see 6.3.3 9 none 42 normalized and tempered, see 6.3.3 9 8.3 43 normalized and tempered, see 6.3.3 none 8.3 50 quenched and tempered, see 6.3.4 none none 51 quenched and tempered, see 6.3.4 9 none 52 quenched and tempered, see 6.3.4 9 8.3 53 quenched and tempered, see 6.3.4 none 8.3
1.4 Optional requirements of a supplementary nature are provided, calling for additional tests and control of repair welding, when desired.
1.5 The values stated in inch-pound units are to be regarded as the standard.