IEC 60904-4
Photovoltaic devices – Part 4: Reference solar devices – Procedures for establishing calibration traceability
Organization: | IEC |
Publication Date: | 1 June 2009 |
Status: | inactive |
Page Count: | 54 |
ICS Code (Solar energy engineering): | 27.160 |
scope:
Scope and object
This part of IEC 60904 sets the requirements for calibration procedures intended to establish the traceability of photovoltaic reference solar devices to SI units as required by IEC 60904-2.
This standard applies to photovoltaic (PV) reference solar devices that are used to measure the irradiance of natural or simulated sunlight for the purpose of quantifying the performance of PV devices. The use of a PV reference solar device is required in the application of IEC 60904-1 and IEC 60904-3.
This standard has been written with single junction PV reference solar devices in mind, in particular crystalline Silicon. However, the main part of the standard is sufficiently general to include other technologies. The methods described in Annex A, however, are limited to single junction technologies.