API STD 610

Centrifugal Pumps for Petroleum, Petrochemical and Natural Gas Industries

inactive
Buy Now
Organization: API
Publication Date: 1 September 2010
Status: inactive
Page Count: 220
scope:

This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services.

This International Standard is applicable to overhung pumps, between-bearings pumps and vertically suspended pumps (see Table 1). Clause 9 provides requirements applicable to specific types of pumps. All other clauses of this International Standard are applicable to all pump types. Illustrations are provided of the various specific pump types and the designations assigned to each specific type.

Relevant industry operating experience suggests pumps produced to this International Standard are cost effective when pumping liquids at conditions exceeding any one of the following:

- discharge pressure (gauge) 1 900 kPa (275 psi; 19,0 bar)

- suction pressure (gauge) 500 kPa (75 psi; 5,0 bar)

- pumping temperature 150 °C (300 °F)

- rotative speed 3 600 r/min

- rated total head 120 m (400 ft)

- impeller diameter, overhung pumps 330 mm (13 in)

NOTE For sealless pumps, reference can be made to API Std 685. For heavy duty pump applications in industries other than petroleum, petrochemical and gas processing, reference can be made to ISO 9905.

Document History

January 1, 2021
Centrifugal Pumps for Petroleum, Petrochemical, and Natural Gas Industries
This standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines (HPRTs), for use in petroleum, petrochemical, and gas industry...
API STD 610
September 1, 2010
Centrifugal Pumps for Petroleum, Petrochemical and Natural Gas Industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
September 1, 2010
Centrifugal Pumps for Petroleum, Petrochemical and Natural Gas Industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
October 1, 2004
Centrifugal Pumps for Petroleum, Petrochemical and Natural Gas Industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
January 1, 2003
Centrifugal Pumps for Petroleum, Petrochemical and Natural Gas Industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical, and gas...
August 1, 1995
Centrifugal Pumps for Petroleum, Heavy Duty Chemical, and Gas Industry Services
Scope This standard covers the minimum requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, heavy duty chemical, and gas...
February 1, 1989
Centrifugal Pumps General Refinery Service
This standard covers the minimum requirements for centrifugal pumps used in petroleum refinery service. This standard is also applicable to hydraulic power recovery turbines. Although this standard...
February 1, 1989
Centrifugal Pumps for General Refinery Service
A description is not available for this item.
January 1, 1984
CENTRIFUGAL PUMPS FOR GENERAL REFINERY SERVICES
A description is not available for this item.
January 1, 1981
Centrifugal Pumps for General Refinery Services
This standard covers the minimum requirements for centrifugal pumps for use in petroleum refinery service. This standard is also applicable for hydraulic power recovery turbines. NOTE: A bullet (•)...
March 1, 1971
Centrifugal Pumps For General Refinery Services
This standard is intended to cover the minimum requirements for centrifugal-type pumps for petroleum refineries.  This standard shall also be applicable for hydraulic power turbines.
July 1, 1965
CENTRIFUGAL PUMPS FOR GENERAL REFINERY SERVICES
A description is not available for this item.
January 1, 1960
CENTRIFUGAL PUMPS FOR GENERAL REFINERY SERVICES
A description is not available for this item.
January 1, 1957
CENTRIFUGAL PUMPS FOR GENERAL REFINERY SERVICES
A description is not available for this item.

References

Advertisement