CEN - EN 12952-4
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
active, Most Current
Organization: | CEN |
Publication Date: | 1 July 2011 |
Status: | active |
Page Count: | 26 |
ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001.
This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are not required to be carried out by the manufacturer as part of his responsibilities within this European Standard.
Document History
EN 12952-4
July 1, 2011
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001.
This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler...
February 1, 2000
Water-Tube Boilers and Auxiliary Installations - Part 4: In-Service Boiler Life Expectancy Calculations
A description is not available for this item.