CEI EN 50525-2-72
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
Organization: | CEI |
Publication Date: | 1 June 2012 |
Status: | active |
Page Count: | 22 |
ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables.
The cables are of rated voltage U0/U 300/300 V.
The cables are intended for use indoors as internal wiring or direct supply connection to luminaires.
The maximum conductor operating temperature for the cables in this standard is 60 °C.
NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.
This EN 50525-2-72 should be read in conjunction with EN 50525-1, which specifies general requirements.