ASTM International - ASTM A973/A973M-07
Standard Specification for Grade 100 Alloy Steel Chain
Organization: | ASTM International |
Publication Date: | 1 November 2007 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding.
Note 1-This specification does not cover alloy steel chain for pocket wheel applications.
1.2 This specification is a performance standard for Grade 100 chain used between −20 and 400°F [−29 and 205°C]. The chain manufacturer should be contacted for use at temperatures outside this range.
1.3 The Grade designation is 1/10 of the minimum breaking strength in newtons divided by two times the nominal cross-sectional area of the chain in square millimetres.
1.4 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
abstract:
This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. The alloy steel shall be fully killed and have an... View More