CEI EN 60384-2
Fixed capacitors for use in electronic equipment Part 2: Sectional specification - Fixed metallized polyethylene-terephthalate film dielectric d.c. capacitors
Organization: | CEI |
Publication Date: | 1 February 2013 |
Status: | active |
Page Count: | 36 |
ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This part of IEC 60384 applies to fixed capacitors for direct
current, with metallized electrodes and polyethylene-terepht
These capacitors may have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the a.c. component is small with respect to the rated voltage. Two performance grades of capacitors are covered, Grade 1 for long-life application and Grade 2 for general application.
Capacitors for electromagnetic interference suppression and
surface mount fixed metallized polyethylene-terepht