CEI - EN IEC 60384-2

Fixed capacitors for use in electronic equipment Part 2: Sectional specification - Fixed metallized polyethyleneterephthalate film dielectric DC capacitors

active, Most Current
Organization: CEI
Publication Date: 1 February 2022
Status: active
Page Count: 42
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment.

These capacitors have a possibility of "self-healing properties" depending on conditions of use. They are primarily intended for applications where the AC component is small with respect to the rated voltage. Two performance grades of capacitors are covered: grade 1 for long-life application and grade 2 for general application.

Capacitors for electromagnetic interference suppression and surface mount fixed metallized polyethylene-terephthalate film dielectric DC capacitors are not included, but are covered by IEC 60384-14 and IEC 60384-19, respectively.

The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60384-1 the appropriate quality assessment procedures, tests and measuring methods, and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification are of equal or higher performance level, because lower performance levels are not permitted.

Document History

EN IEC 60384-2
February 1, 2022
Fixed capacitors for use in electronic equipment Part 2: Sectional specification - Fixed metallized polyethyleneterephthalate film dielectric DC capacitors
This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have a...
February 1, 2013
Fixed capacitors for use in electronic equipment Part 2: Sectional specification - Fixed metallized polyethylene-terephthalate film dielectric d.c. capacitors
This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors may have...
March 1, 2009
Fixed capacitors for use in electronic equipment Part 2: Sectional specification - Fixed metallized polyethylene-terephthalate film dielectric d.c. capacitors
Norma recepita mediante l'annuncio su CEI MAGAZINE marzo 2009.

References

Advertisement