IEC - 60384-19
Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors
| Organization: | IEC |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terepht
This part of IEC 60384 specifies preferred ratings and characteristics, and selects from IEC 60384-1:2021 the appropriate quality assessment procedures, tests and measuring methods, and gives general performance requirements for this type of capacitor. Test severities and requirements specified in detail specifications referring to this sectional specification are of an equal or higher performance level. Lower performance levels are not permitted.
Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.
Document History