IEC 60384-19
Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene-terephthalate film dielectric surface mount d.c. capacitors
| Organization: | IEC |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This part of IEC 60384 is applicable to fixed surface mount
capacitors for direct current, with metallized electrodes and
polyethylene-terepht
Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.
The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2008, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted.
Document History