CEI EN 60384-14
Fixed capacitors for use in electronic equipment Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 April 2014 |
Status: | active |
Page Count: | 72 |
ICS Code (Fixed capacitors): | 31.060.10 |
scope:
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1 000 V d.c. and with a nominal frequency not exceeding 100 Hz.
Document History
May 1, 2023
Fixed capacitors for use in electronic equipment Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations intended to be connected to AC mains or other supply with a nominal voltage not exceeding 1 000 V AC (RMS), and with a...
March 1, 2017
Fixed capacitors for use in electronic equipment Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
A description is not available for this item.
CEI EN 60384-14
April 1, 2014
Fixed capacitors for use in electronic equipment Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1...
May 1, 2006
Fixed capacitors for use in electronic equipment Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
La presente Norma sostituisce la CEI EN 132400:1996-09 e sue modifiche CEI EN 132400/A2:1999-12, CEI EN 132400/A3:1999-12 e CEI EN 132400/A4:2002-02.
Norma recepita mediante l'annuncio su CEINFORMA...