CEI EN 60060-1
High-voltage test techniques Part 1: General definitions and test requirements
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 138 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60060 is applicable to:
- dielectric tests with direct voltage;
- dielectric tests with alternating voltage;
- dielectric tests with impulse voltage;
- dielectric tests with combinations of the above.
This part is applicable to tests on equipment having its highest voltage for equipment Um above 1 kV.
NOTE 1 Alternative test procedures may be required to obtain reproducible and significant results. The choice of a suitable test procedure should be made by the relevant Technical Committee.
NOTE 2 For voltages Um above 800 kV meeting some specified procedures, tolerances and uncertainties may not be achievable
Document History