CEI EN 60507

Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: active
Page Count: 46
ICS Code (Insulators): 29.080.10
scope:

This International Standard is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with the highest voltage of the system greater than 1 000 V.

These tests are not directly applicable to polymeric insulators, to greased insulators or to special types of insulators (insulators with semiconducting glaze or covered with any organic insulating material).

The object of this International Standard is to prescribe procedures for artificial pollution tests applicable to insulators for overhead lines, substations and traction lines and to bushings

It may also be applied to hollow insulators with suitable precautions to avoid internal flashover. In applying these procedures to apparatus incorporating hollow insulators, the relevant technical committees should consider their effect on any internal equipment and the special precautions which may be necessary.

Document History

December 1, 2018
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
A description is not available for this item.
CEI EN 60507
July 1, 2014
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
This International Standard is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted...
February 1, 1998
Artificial pollution tests on high-voltage insulators to be used on a.c. systems
La Norma è applicabile per la determinazione delle caratteristiche di tenuta a frequenza industriale di isolatori in ceramica e in vetro per esterno ed esposti ad atmosfere contaminate, in sistemi a...
September 1, 1994
Prove di contaminazione artificiale degli isolatori per alta tensione in sistemi a corrente alternata
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60507, identica alla Pubblicazione IEC 507 (1991), con il testo originale nella versione inglese a fronte del testo italiano....

References

Advertisement