CEI EN 60099-5
Surge arresters Part 5: Selection and application recommendations
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 152 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
July 1, 2018
Surge arresters Part 5: Selection and application recommendations
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It...
CEI EN 60099-5
May 1, 2018
Surge arresters Part 5: Selection and application recommendations
A description is not available for this item.
May 1, 1999
Surge arresters - Part 5: Selection and application recommendations
La presente Norma fornisce le raccomandazioni per la scelta e l'applicazione degli scaricatori da utilizzare in sistemi trifase con tensioni nominali superiori a 1 kV. Essa si applica agli...
May 1, 1999
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in threephase systems with...