CEI - EN 60099-5/A1

Surge arresters - Part 5: Selection and application recommendations

inactive
Organization: CEI
Publication Date: 1 August 2000
Status: inactive
Page Count: 26
scope:

Document History

July 1, 2018
Surge arresters Part 5: Selection and application recommendations
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It...
May 1, 2018
Surge arresters Part 5: Selection and application recommendations
A description is not available for this item.
EN 60099-5/A1
August 1, 2000
Surge arresters - Part 5: Selection and application recommendations
May 1, 1999
Surge arresters - Part 5: Selection and application recommendations
La presente Norma fornisce le raccomandazioni per la scelta e l'applicazione degli scaricatori da utilizzare in sistemi trifase con tensioni nominali superiori a 1 kV. Essa si applica agli...
May 1, 1999
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in threephase systems with...
Advertisement