CEI EN 60507

Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2018
Status: active
Page Count: 6
ICS Code (Insulators): 29.080.10

Document History

CEI EN 60507
December 1, 2018
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
A description is not available for this item.
July 1, 2014
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
This International Standard is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted...
February 1, 1998
Artificial pollution tests on high-voltage insulators to be used on a.c. systems
La Norma è applicabile per la determinazione delle caratteristiche di tenuta a frequenza industriale di isolatori in ceramica e in vetro per esterno ed esposti ad atmosfere contaminate, in sistemi a...
September 1, 1994
Prove di contaminazione artificiale degli isolatori per alta tensione in sistemi a corrente alternata
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60507, identica alla Pubblicazione IEC 507 (1991), con il testo originale nella versione inglese a fronte del testo italiano....
Advertisement