DIN EN 301810
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM) - Call handling Additional Network Feature (ANF) (ISO/IEC 17878 (2003), modified) (Endorsement of the English version EN 301810 V1.2.1 (2004-01) as German standard)
active, Most Current
Organization: | DIN |
Publication Date: | 1 December 2004 |
Status: | active |
Page Count: | 2 |
ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301810
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM) - Call handling Additional Network Feature (ANF) (ISO/IEC 17878 (2003), modified) (Endorsement of the English version EN 301810 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
June 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM); Call handling Additional Network Features (ANFs) (ISO/IEC 17878 (2000), modified) (Endorsement of the English version EN 301810 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.