ASTM International - ASTM A574M-04e1
Standard Specification for Alloy Steel Socket-Head Cap Screws [Metric]
Organization: | ASTM International |
Publication Date: | 1 August 2004 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-head cap screws 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1220 MPa.
Note 1-This specification is the metric companion of Specification A 574.
1.2 The following hazard caveat pertains only to the test method portion, Section 10, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for quenched and tempered alloy steel socket-head cap screws. The screws shall be fabricated from steel made to fine grain practice and shall be alloy... View More