ASME B18.1.2
Large Rivets 1/2 Inch Nominal Diameter and Larger
Organization: | ASME |
Publication Date: | 1 January 1972 |
Status: | active |
Page Count: | 28 |
scope:
This standard covers complete general and dimensional data for those types of large solid rivets recognized as "American National Standard" together with dimensional data applicable to manufactured heads after driving, driven heads, and hold-on (dolly bar) and rivet set impressions. Also included are appendixes covering formulas on which dimensional data are based. If should be understood, however, that where questions a rise concerning acceptance of product, the dimensions in the tables shall govern over recalculation by formula.
The inclusion of dimensional data in this standard is not intended to imply that all of the products described are stock production sizes. Consumers should consult with manufacturers concerning the availability of products.